Selecta Products Pin and Sleeve Inlet 52073

Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D "
Datasheet
Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 52073 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
52073
Pin and Sleeve Inlet 52073
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 4 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF RED COLOR CODE OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D "

"

  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 220/240 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • SPLASH PROOF
  • RED COLOR CODE
  • OVERALL DIMENSION 3.7 INCH W X 3.39 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52073
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR21 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
30mm LED Module 800G PB - 800G-DLSW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details