Selecta Products Pin and Sleeve Plug 52052

Description
STRAIGHT TYPE RUBBER MATERIAL 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
STRAIGHT TYPE RUBBER MATERIAL 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52052 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
52052
Pin and Sleeve Plug 52052
STRAIGHT TYPE RUBBER MATERIAL 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING - 50 TO 100 DEG C
  • STRAIGHT TYPE
  • RUBBER MATERIAL
  • 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING - 50 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52052
Product Name Pin and Sleeve Plug
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details