Selecta Products Pin and Sleeve Receptacle 52049

Description
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52049 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
52049
Pin and Sleeve Receptacle 52049
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
  • PLASTIC MATERIAL
  • INDUSTRIAL GRADE
  • 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING -20 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52049
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals - 770W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 29650 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
15 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details