Selecta Products Pin and Sleeve Plug 52043

Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 220/240 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 220/240 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 52043 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
52043
Pin and Sleeve Plug 52043
" POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 220/240 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "

"

  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.31 INCH MIN. CABLE OUTER DIAMETER
  • 0.59 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 220/240 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP44
  • PIN MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52043
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 2364867-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
IEC 60320 C24 Screw Mount Power Inlet - 83030500 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details