Selecta Products Pin and Sleeve Receptacle 52032

Description
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -50 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52032 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
52032
Pin and Sleeve Receptacle 52032
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -50 TO 100 DEG C
  • PLASTIC MATERIAL
  • INDUSTRIAL GRADE
  • 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING -50 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 52032
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3705-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose - L1430RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Rectangular Power Connectors - 1-172333-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details