Selecta Products Pin and Sleeve Inlet 51970

Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 110/120 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D "
Datasheet
Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 110/120 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 51970 - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
51970
Pin and Sleeve Inlet 51970
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 110/120 V VOLTAGE RATING IP44 ENCLOSURE 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D "

"

  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 110/120 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • YELLOW COLOR CODE
  • OVERALL DIMENSION 2.83 INCH W X 3.07 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 51970
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 110 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969599-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
NEMA L5-15 Flanged Outlet - 88030490 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-15
Standards / Certifications UL; WD 6
View Details