4887-Y -- STRAIGHT BLADE CONNECTOR
Selecta Products
Straight Blade Connector
4887-Y
Description
NYLON MATERIAL
YELLOW COLOR
5-15R CONFIGURATION
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
0.25 TO 0.6 INCH CORD SIZE
Description
NYLON MATERIAL
YELLOW COLOR
5-15R CONFIGURATION
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
0.25 TO 0.6 INCH CORD SIZE
Datasheet
Suppliers
Straight Blade Connector
4887-Y
NYLON MATERIAL
YELLOW COLOR
5-15R CONFIGURATION
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
0.25 TO 0.6 INCH CORD SIZE
- NYLON MATERIAL
- YELLOW COLOR
- 5-15R CONFIGURATION
- UL (CANADA AND US) APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- 0.25 TO 0.6 INCH CORD SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
4887-Y |
|
Product Name
|
Straight Blade Connector |
|
Standards / Certifications
|
UL
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers
Device Type
Receptacle
Configuration
NEMA
Applications
Residential
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA
View Details
2 suppliers