Selecta Products Straight Blade Plug 4867-Y

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) COMMERCIAL, MEDIUM DUTY GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.25 TO 0.6 INCH CORD SIZE OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) COMMERCIAL, MEDIUM DUTY GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.25 TO 0.6 INCH CORD SIZE OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 4867-Y - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
4867-Y
Straight Blade Plug 4867-Y
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) COMMERCIAL, MEDIUM DUTY GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.25 TO 0.6 INCH CORD SIZE OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, MEDIUM DUTY GRADE
  • UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.25 TO 0.6 INCH CORD SIZE
  • OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 4867-Y
Product Name Straight Blade Plug
Device Type Plug
Applications Commercial; Medium Duty
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P - S1850P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details