Selecta Products Straight Blade Plug 48643

Description
VINYL MATERIAL BROWN COLOR 2 WIRE(S) RESIDENTIAL GRADE UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
VINYL MATERIAL BROWN COLOR 2 WIRE(S) RESIDENTIAL GRADE UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 48643 - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
48643
Straight Blade Plug 48643
VINYL MATERIAL BROWN COLOR 2 WIRE(S) RESIDENTIAL GRADE UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
  • VINYL MATERIAL
  • BROWN COLOR
  • 2 WIRE(S)
  • RESIDENTIAL GRADE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 48643
Product Name Straight Blade Plug
Device Type Plug
Applications Residential
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543550 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details