Selecta Products Locking Flanged Male Base Inlet 4716-SS

Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.56 INCH DIA X 1.65 INCH L BLADE MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet
Description
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.56 INCH DIA X 1.65 INCH L BLADE MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 4716-SS - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
4716-SS
Locking Flanged Male Base Inlet 4716-SS
" POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.56 INCH DIA X 1.65 INCH L BLADE MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 115 DEG C "

"

  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.56 INCH DIA X 1.65 INCH L
  • BLADE MATERIAL NICKEL PLATED BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 115 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 4716-SS
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix 6200/6500 Axis Module - 2094-BM01-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/125V North American Snap-In Receptacle - 88231100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details