Selecta Products Fluorescent Lampholder 467

Description
" PEDESTAL TYPE 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 600 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" PEDESTAL TYPE 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 600 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 467 - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
467
Fluorescent Lampholder 467
" PEDESTAL TYPE 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 600 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR "

"

  • PEDESTAL TYPE
  • 1.43 INCH W X 2.31 INCH H SIZE
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • T6/T8/T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • QUICK WIRE TERMINAL TYPE
  • FIXED, RECESSED DOUBLE CONTACT LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 467
Product Name Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2836740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - S4-NO-LEADS/69785 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details