Selecta Products Fluorescent Lampholder 466

Description
" PEDESTAL TYPE 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 1000 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" PEDESTAL TYPE 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 1000 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 466 - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
466
Fluorescent Lampholder 466
" PEDESTAL TYPE 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE UL APPROVAL 1000 V VOLTAGE RATING T6/T8/T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR "

"

  • PEDESTAL TYPE
  • 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE
  • UL APPROVAL
  • 1000 V VOLTAGE RATING
  • T6/T8/T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • QUICK WIRE TERMINAL TYPE
  • PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 466
Product Name Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact; Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 206032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details