Selecta Products Fluorescent Lampholder 465

Description
" PEDESTAL TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" PEDESTAL TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 465 - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
465
Fluorescent Lampholder 465
" PEDESTAL TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE TERMINAL TYPE FIXED, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR "

"

  • PEDESTAL TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • QUICK WIRE TERMINAL TYPE
  • FIXED, RECESSED DOUBLE CONTACT LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 465
Product Name Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholders - LH-12WP - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 125 volts
Maximum Wattage 660 watts
View Details