Selecta Products Fluorescent Lampholder 464

Description
" PEDESTAL TYPE 1.63 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR LENGTH 1.45 INCH "
Datasheet
Description
" PEDESTAL TYPE 1.63 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR LENGTH 1.45 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 464 - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
464
Fluorescent Lampholder 464
" PEDESTAL TYPE 1.63 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR LENGTH 1.45 INCH "

"

  • PEDESTAL TYPE
  • 1.63 INCH W X 2.37 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE
  • WHITE BODY COLOR
  • LENGTH 1.45 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 464
Product Name Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact; Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 6683305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details