Selecta Products Locking Device Receptacle 4560

Description
SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 15 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.922 INCH DEPTH X 3.281 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 15 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.922 INCH DEPTH X 3.281 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4560 - Selecta Products
Tehachapi, CA, USA
Locking Device Receptacle
4560
Locking Device Receptacle 4560
SINGLE LOCKING TYPE NYLON MATERIAL NEMA L6-15R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 250 VOLT AC VOLTAGE RATING STRAP MOUNTING 15 AMP CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.375 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.922 INCH DEPTH X 3.281 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • NEMA L6-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • STRAP MOUNTING
  • 15 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.375 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 0.922 INCH DEPTH X 3.281 INCH HEIGHT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 4560
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Large Box Receptacle - D41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details