Selecta Products Incandescent Lampholder 43308

Description
TEMPORARY LIGHTING TYPE 1.44 INCH L X 2 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING WIRE HOOK MOUNTING PHENOLIC BODY MATERIAL PIN TYPE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
TEMPORARY LIGHTING TYPE 1.44 INCH L X 2 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING WIRE HOOK MOUNTING PHENOLIC BODY MATERIAL PIN TYPE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 43308 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
43308
Incandescent Lampholder 43308
TEMPORARY LIGHTING TYPE 1.44 INCH L X 2 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING WIRE HOOK MOUNTING PHENOLIC BODY MATERIAL PIN TYPE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
  • TEMPORARY LIGHTING TYPE
  • 1.44 INCH L X 2 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • WIRE HOOK MOUNTING
  • PHENOLIC BODY MATERIAL
  • PIN TYPE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
  • APPLICATION STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 43308
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details