"
RUGGED NYLON (FACE/BODY) MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA APPROVAL
125 V AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CONTACT MATERIAL PHOSPHOR BRONZE
OPERATING TEMPERATURE -40 TO 65 DEG C
OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H
APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS
APPLICABLE STANDARD NEMA WD-1/WD-
"
Selecta Products
Done
Datasheet
Description
"
RUGGED NYLON (FACE/BODY) MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA APPROVAL
125 V AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CONTACT MATERIAL PHOSPHOR BRONZE
OPERATING TEMPERATURE -40 TO 65 DEG C
OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H
APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS
APPLICABLE STANDARD NEMA WD-1/WD-
"
"
RUGGED NYLON (FACE/BODY) MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA APPROVAL
125 V AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CONTACT MATERIAL PHOSPHOR BRONZE
OPERATING TEMPERATURE -40 TO 65 DEG C
OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H
APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS
APPLICABLE STANDARD NEMA WD-1/WD-
"
"
RUGGED NYLON (FACE/BODY) MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA APPROVAL
125 V AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CONTACT MATERIAL PHOSPHOR BRONZE
OPERATING TEMPERATURE -40 TO 65 DEG C
OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H
APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS