Selecta Products Quad Receptacle 420-H

Description
" RUGGED NYLON (FACE/BODY) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD- "
Datasheet
Description
" RUGGED NYLON (FACE/BODY) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD- "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 420-H - Selecta Products
Tehachapi, CA, USA
Quad Receptacle
420-H
Quad Receptacle 420-H
" RUGGED NYLON (FACE/BODY) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD- "

"

  • RUGGED NYLON (FACE/BODY) MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, CSA APPROVAL
  • 125 V AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CONTACT MATERIAL PHOSPHOR BRONZE
  • OPERATING TEMPERATURE -40 TO 65 DEG C
  • OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H
  • APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS
  • APPLICABLE STANDARD NEMA WD-1/WD-

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 420-H
Product Name Quad Receptacle
Device Type Receptacle
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q305-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IP67 Watertight Straight Receptacle - F51S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers