Selecta Products Incandescent Lampholder 4155

Description
" 2.75 INCH D X 4.375 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL CANDLE SOCKET, 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE BOTTOM TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" 2.75 INCH D X 4.375 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL CANDLE SOCKET, 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE BOTTOM TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 4155 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
4155
Incandescent Lampholder 4155
" 2.75 INCH D X 4.375 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL CANDLE SOCKET, 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE BOTTOM TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6 "

"

  • 2.75 INCH D X 4.375 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • PHENOLIC BODY MATERIAL
  • CANDLE SOCKET, 1-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • BOTTOM TURN KNOB OPERATOR TYPE
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
  • APPLICATION STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 4155
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2558949 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details