Selecta Products Incandescent Lampholder 4015-D4F

Description
UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING 660 W LAMP WATTAGE MULTI LAMPHOLDER CLUSTER OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING 660 W LAMP WATTAGE MULTI LAMPHOLDER CLUSTER OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 4015-D4F - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
4015-D4F
Incandescent Lampholder 4015-D4F
UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING 660 W LAMP WATTAGE MULTI LAMPHOLDER CLUSTER OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING
  • 660 W LAMP WATTAGE
  • MULTI LAMPHOLDER CLUSTER OPERATOR TYPE
  • 2 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
  • APPLICATION STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 4015-D4F
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712041 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details