Selecta Products Fluorescent Lampholder 391-1W

Description
" 4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH "
Datasheet
Description
" 4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 391-1W - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
391-1W
Fluorescent Lampholder 391-1W
" 4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH "

"

  • 4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • MEDIUM BIPIN LAMP BASE
  • WHITE BODY COLOR
  • LENGTH 1.44 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 391-1W
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 176407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Socket; T2 1/2 & T3 1/4 Miniature Bayonet; Front to Panel to End; Panel - 70216155 - Allied Electronics, Inc.
Specs
Lamp Base Holder Type Bayonet
Lamp Base(s) T-2 or T-3 1/4 Mini Bayonet
Maximum Voltage 250 volts
View Details