Selecta Products Fluorescent Lampholder 390-1W

Description
" 4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH "
Datasheet
Description
" 4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 390-1W - Selecta Products
Tehachapi, CA, USA
Fluorescent Lampholder
390-1W
Fluorescent Lampholder 390-1W
" 4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH "

"

  • 4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • MEDIUM BIPIN LAMP BASE
  • WHITE BODY COLOR
  • LENGTH 1.44 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 390-1W
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1712041 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details