Selecta Products Straight Blade Power Receptacle 3894

Description
" SINGLE RANGE TYPE MOLDED PLASTIC MATERIAL 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 50 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER ROHS COMPLIANT OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL "
Datasheet
Description
" SINGLE RANGE TYPE MOLDED PLASTIC MATERIAL 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 50 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER ROHS COMPLIANT OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3894
Straight Blade Power Receptacle 3894
" SINGLE RANGE TYPE MOLDED PLASTIC MATERIAL 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 50 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER ROHS COMPLIANT OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL "

"

  • SINGLE RANGE TYPE
  • MOLDED PLASTIC MATERIAL
  • 14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 125/250 VOLT AC VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMP CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • ROHS COMPLIANT
  • OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT
  • CONSTRUCTIONAL FEATURE ARC RESISTANT
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
  • APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3894
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details