Selecta Products Straight Blade Power Receptacle 3894-NA

Description
" SINGLE, RANGE TYPE 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet
Description
" SINGLE, RANGE TYPE 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894-NA - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3894-NA
Straight Blade Power Receptacle 3894-NA
" SINGLE, RANGE TYPE 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H APPLICABLE STANDARD NEMA WD1/WD6 "

"

  • SINGLE, RANGE TYPE
  • 14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.7 INCH MOUNTING DEPTH
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3894-NA
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details