Selecta Products Straight Blade Power Receptacle 388

Description
SINGLE DRYER TYPE 10-30R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE DRYER TYPE 10-30R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 388 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
388
Straight Blade Power Receptacle 388
SINGLE DRYER TYPE 10-30R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE DRYER TYPE
  • 10-30R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 388
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DBG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details