Selecta Products Straight Blade Power Receptacle 3870

Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 18-60R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 2.375 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet
Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 18-60R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 2.375 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3870 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3870
Straight Blade Power Receptacle 3870
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 18-60R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 2.375 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "

"

  • SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE
  • MOLDED PLASTIC MATERIAL
  • 18-60R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 60 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • 2.375 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3870
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445825-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
IP44 Splashproof Connector - K32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers