Selecta Products Straight Blade Power Receptacle 3864

Description
" SINGLE DRYER TYPE MOLDED PLASTIC MATERIAL 14-30R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL "
Datasheet
Description
" SINGLE DRYER TYPE MOLDED PLASTIC MATERIAL 14-30R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3864 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3864
Straight Blade Power Receptacle 3864
" SINGLE DRYER TYPE MOLDED PLASTIC MATERIAL 14-30R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL "

"

  • SINGLE DRYER TYPE
  • MOLDED PLASTIC MATERIAL
  • 14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 125/250 VOLT AC VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMP CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH WIDTH X 2.2 INCH DEPTH X 3.75 INCH HEIGHT
  • CONSTRUCTIONAL FEATURE ARC RESISTANT
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
  • APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3864
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1761426-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-04-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP44 Splashproof Large Box Receptacle - D41S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers