"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
IVORY COLOR
(1) POWER OUTLET RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
HOLE SIZE 2.1563 INCH DIA
APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
"
Selecta Products
Done
Datasheet
Description
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
IVORY COLOR
(1) POWER OUTLET RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
HOLE SIZE 2.1563 INCH DIA
APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
"
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
IVORY COLOR
(1) POWER OUTLET RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
HOLE SIZE 2.1563 INCH DIA
APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL
"
"
0.07 INCH THK THERMOSET PLASTIC MATERIAL
IVORY COLOR
(1) POWER OUTLET RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
HOLE SIZE 2.1563 INCH DIA
APPLICATION RESIDENTIAL, COMMERCIAL, INSTITUTIONAL AND INDUSTRIAL