Selecta Products Straight Blade Power Plug 3861

Description
" ANGLED, POLARIZED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H "
Datasheet
Description
" ANGLED, POLARIZED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 3861 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Plug
3861
Straight Blade Power Plug 3861
" ANGLED, POLARIZED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H "

"

  • ANGLED, POLARIZED TYPE
  • BLACK COLOR
  • 10-30P, 10-50P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30/50 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3861
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Current Rating 30 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details