Selecta Products Straight Blade Power Receptacle 3860

Description
SINGLE DRYER TYPE MOLDED PLASTIC MATERIAL 10-30R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 1.9 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE DRYER TYPE MOLDED PLASTIC MATERIAL 10-30R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 1.9 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3860 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3860
Straight Blade Power Receptacle 3860
SINGLE DRYER TYPE MOLDED PLASTIC MATERIAL 10-30R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 1.9 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE DRYER TYPE
  • MOLDED PLASTIC MATERIAL
  • 10-30R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 1.9 INCH D X 3.75 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3860
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DLSR-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details