Selecta Products Straight Blade Power Receptacle 3854

Description
SINGLE RANGE TYPE 14-50R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE RANGE TYPE 14-50R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3854 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3854
Straight Blade Power Receptacle 3854
SINGLE RANGE TYPE 14-50R CONFIGURATION 4 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE RANGE TYPE
  • 14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3854
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1604254-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Snap-in AC Power Outlet with 0.250″ Quick Connect Terminals - 716W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof Straight Inlet - A32S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers