Selecta Products Straight Blade Power Receptacle 385

Description
SINGLE RANGE TYPE 10-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE RANGE TYPE 10-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 385 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
385
Straight Blade Power Receptacle 385
SINGLE RANGE TYPE 10-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 125/250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE RANGE TYPE
  • 10-50R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • OVERALL DIMENSION 2.8 INCH W X 2.41 INCH D X 5.65 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 385
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Surface Mount
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details