Selecta Products Wire Marker Sleeve 38385

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE Z LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE Z LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38385 - Selecta Products
Tehachapi, CA, USA
Wire Marker Sleeve
38385
Wire Marker Sleeve 38385
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE Z LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 12 TO 10 AWG WIRE SIZE
  • Z LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 4 TO 6 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38385
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details