Selecta Products Wire Marker Sleeve 38376

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE Q LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE Q LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38376
Wire Marker Sleeve 38376
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 12 TO 10 AWG WIRE SIZE Q LEGEND BLACK LEGEND COLOR 300 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 12 TO 10 AWG WIRE SIZE
  • Q LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 4 TO 6 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38376
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details