Selecta Products Wire Marker Sleeve 38354

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE Y LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE Y LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38354
Wire Marker Sleeve 38354
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE Y LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 16 TO 14 AWG WIRE SIZE
  • Y LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 1.5 TO 2.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38354
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details