Selecta Products Wire Marker Sleeve 38338

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE I LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE I LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38338
Wire Marker Sleeve 38338
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE I LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 16 TO 14 AWG WIRE SIZE
  • I LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 1.5 TO 2.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38338
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details