Selecta Products Straight Blade Power Receptacle 3830

Description
" SINGLE RECREATION VEHICLE TYPE MOLDED PLASTIC MATERIAL TT-30R CONFIGURATION 3 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 1.9 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL "
Datasheet
Description
" SINGLE RECREATION VEHICLE TYPE MOLDED PLASTIC MATERIAL TT-30R CONFIGURATION 3 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 1.9 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3830 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3830
Straight Blade Power Receptacle 3830
" SINGLE RECREATION VEHICLE TYPE MOLDED PLASTIC MATERIAL TT-30R CONFIGURATION 3 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 1.9 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL "

"

  • SINGLE RECREATION VEHICLE TYPE
  • MOLDED PLASTIC MATERIAL
  • TT-30R CONFIGURATION
  • 3 WIRE(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 125 VOLT AC VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH WIDTH X 1.9 INCH DEPTH X 3.75 INCH HEIGHT
  • CONSTRUCTIONAL FEATURE ARC RESISTANT
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
  • APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3830
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-203 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details