Selecta Products Straight Blade Power Receptacle 3830-40X

Description
" SINGLE DRYER, SINGLE RANGE TYPE NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 1.3 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" SINGLE DRYER, SINGLE RANGE TYPE NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 1.3 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3830-40X - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3830-40X
Straight Blade Power Receptacle 3830-40X
" SINGLE DRYER, SINGLE RANGE TYPE NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 1.3 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • SINGLE DRYER, SINGLE RANGE TYPE
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 1.3 INCH MOUNTING DEPTH
  • 2.1 INCH FACE OUTER DIAMETER
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3830-40X
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20A/125V North American Screw Mount Receptacle - 88271100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof Straight Receptacle - F31S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers