Selecta Products Wire Marker Sleeve 38236

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL BLUE COLOR 12 TO 10 AWG WIRE SIZE 6 LEGEND 800 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL BLUE COLOR 12 TO 10 AWG WIRE SIZE 6 LEGEND 800 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38236
Wire Marker Sleeve 38236
CLIP TYPE POLYAMIDE 6/6 MATERIAL BLUE COLOR 12 TO 10 AWG WIRE SIZE 6 LEGEND 800 QUANTITY 4 TO 6 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • BLUE COLOR
  • 12 TO 10 AWG WIRE SIZE
  • 6 LEGEND
  • 800 QUANTITY
  • 4 TO 6 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 8 MM L X 3 MM W X 9.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38236
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details