Selecta Products Duplex/Single Receptacle 3822

Description
SINGLE TYPE 18-20R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) MOUNTING TYPE FLUSH MOUNT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
Datasheet
Description
SINGLE TYPE 18-20R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) MOUNTING TYPE FLUSH MOUNT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3822 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
3822
Duplex/Single Receptacle 3822
SINGLE TYPE 18-20R CONFIGURATION 4 WIRE(S) UL APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) MOUNTING TYPE FLUSH MOUNT APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
  • SINGLE TYPE
  • 18-20R CONFIGURATION
  • 4 WIRE(S)
  • UL APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • MOUNTING TYPE FLUSH MOUNT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.38 INCH W X 1.23 INCH D X 3.281 INCH H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3822
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-15P Hospital Grade Straight Blade Device - Q-710H - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Heavy Duty Power Connectors - 403090 - VAST STOCK CO., LIMITED
Specs
Mounting Style Panel; Panel
Termination Types Screw; Screw
Standards / Certifications RoHS
View Details