Selecta Products Wire Marker Sleeve 38214

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 20 TO 18 AWG WIRE SIZE 4 LEGEND 1200 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 20 TO 18 AWG WIRE SIZE 4 LEGEND 1200 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38214
Wire Marker Sleeve 38214
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 20 TO 18 AWG WIRE SIZE 4 LEGEND 1200 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 20 TO 18 AWG WIRE SIZE
  • 4 LEGEND
  • 1200 QUANTITY
  • 0.5 TO 1.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38214
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details