Selecta Products Wire Marker Sleeve 38212

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL RED COLOR 20 TO 18 AWG WIRE SIZE 2 LEGEND 1200 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL RED COLOR 20 TO 18 AWG WIRE SIZE 2 LEGEND 1200 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38212 - Selecta Products
Tehachapi, CA, USA
Wire Marker Sleeve
38212
Wire Marker Sleeve 38212
CLIP TYPE POLYAMIDE 6/6 MATERIAL RED COLOR 20 TO 18 AWG WIRE SIZE 2 LEGEND 1200 QUANTITY 0.5 TO 1.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • RED COLOR
  • 20 TO 18 AWG WIRE SIZE
  • 2 LEGEND
  • 1200 QUANTITY
  • 0.5 TO 1.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 3 MM W X 6.4 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38212
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/4-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-6-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details