Selecta Products Wire Marker Sleeve 38130

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE U LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE U LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38130
Wire Marker Sleeve 38130
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 24 TO 22 AWG WIRE SIZE U LEGEND BLACK LEGEND COLOR 300 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 24 TO 22 AWG WIRE SIZE
  • U LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 0.15 TO 0.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38130
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details