Selecta Products Wire Marker Sleeve 38109

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL WHITE COLOR 24 TO 22 AWG WIRE SIZE 9 LEGEND 1000 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL WHITE COLOR 24 TO 22 AWG WIRE SIZE 9 LEGEND 1000 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38109 - Selecta Products
Tehachapi, CA, USA
Wire Marker Sleeve
38109
Wire Marker Sleeve 38109
CLIP TYPE POLYAMIDE 6/6 MATERIAL WHITE COLOR 24 TO 22 AWG WIRE SIZE 9 LEGEND 1000 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • WHITE COLOR
  • 24 TO 22 AWG WIRE SIZE
  • 9 LEGEND
  • 1000 QUANTITY
  • 0.15 TO 0.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Supplier's Site

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38109
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details