Selecta Products Wire Marker Sleeve 38103

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL ORANGE COLOR 24 TO 22 AWG WIRE SIZE 3 LEGEND 1000 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL ORANGE COLOR 24 TO 22 AWG WIRE SIZE 3 LEGEND 1000 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38103 - Selecta Products
Tehachapi, CA, USA
Wire Marker Sleeve
38103
Wire Marker Sleeve 38103
CLIP TYPE POLYAMIDE 6/6 MATERIAL ORANGE COLOR 24 TO 22 AWG WIRE SIZE 3 LEGEND 1000 QUANTITY 0.15 TO 0.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • ORANGE COLOR
  • 24 TO 22 AWG WIRE SIZE
  • 3 LEGEND
  • 1000 QUANTITY
  • 0.15 TO 0.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5 MM L X 2.3 MM W X 5.05 MM H
Supplier's Site

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38103
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Alfagomma® 0.67 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details
Sleeve - NPFC-S-2G18-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details