Selecta Products Straight Blade Power Receptacle 3804

Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet
Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3804 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3804
Straight Blade Power Receptacle 3804
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER CONDUCTOR MATERIAL ALUMINUM/COPPER "

"

  • SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE
  • MOLDED PLASTIC MATERIAL
  • 6-50R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 250 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • CONDUCTOR MATERIAL ALUMINUM/COPPER

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3804
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details