Selecta Products Straight Blade Power Receptacle 3801

Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-30R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet
Description
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-30R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3801 - Selecta Products
Tehachapi, CA, USA
Straight Blade Power Receptacle
3801
Straight Blade Power Receptacle 3801
" SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-30R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER "

"

  • SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE
  • MOLDED PLASTIC MATERIAL
  • 6-30R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3801
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBYXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details