Selecta Products Locking Device Connector 3764

Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 70 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 3764 - Selecta Products
Tehachapi, CA, USA
Locking Device Connector
3764
Locking Device Connector 3764
" POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 70 DEG C "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 0.68 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L
  • CONTACT MATERIAL NICKEL PLATED BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 70 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3764
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 250 to 600 volts
Current Rating 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Angled Inlet - A41S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details