Selecta Products Locking Flanged Male Base Inlet 3434-SS

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL TIN-PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL TIN-PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 3434-SS - Selecta Products
Tehachapi, CA, USA
Locking Flanged Male Base Inlet
3434-SS
Locking Flanged Male Base Inlet 3434-SS
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 4 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL TIN-PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L
  • BLADE MATERIAL TIN-PLATED STRESSCON
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 3434-SS
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Outlet, 50 Amp 125/250 Volt 10-50R - 2204 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Device Type Power Entry Module
View Details