"
1.38 INCH DIA X 3.38 INCH H SIZE
UL, CSA APPROVAL
250 V VOLTAGE RATING
PORCELAIN BODY MATERIAL
660 W LAMP WATTAGE
SCREW TERMINAL TYPE
KEYLESS OPERATOR TYPE
MEDIUM, SHORT LAMP BASE
WHITE BODY COLOR
"
Selecta Products
Done
Datasheet
Description
"
1.38 INCH DIA X 3.38 INCH H SIZE
UL, CSA APPROVAL
250 V VOLTAGE RATING
PORCELAIN BODY MATERIAL
660 W LAMP WATTAGE
SCREW TERMINAL TYPE
KEYLESS OPERATOR TYPE
MEDIUM, SHORT LAMP BASE
WHITE BODY COLOR
"
"
1.38 INCH DIA X 3.38 INCH H SIZE
UL, CSA APPROVAL
250 V VOLTAGE RATING
PORCELAIN BODY MATERIAL
660 W LAMP WATTAGE
SCREW TERMINAL TYPE
KEYLESS OPERATOR TYPE
MEDIUM, SHORT LAMP BASE
WHITE BODY COLOR
"